Capital Lighting, Inc. 3413-02 Mid. Chandeliers-Candle 772513

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten-Light Traditional Chandelier UPC: 785652341328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten-Light Traditional Chandelier UPC: 785652341328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3413-02 Mid. Chandeliers-Candle - 772513 - Capital Lighting, Inc.
Columbus, OH, USA
3413-02 Mid. Chandeliers-Candle
772513
3413-02 Mid. Chandeliers-Candle 772513
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten-Light Traditional Chandelier UPC: 785652341328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.75
Length 21.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Brass
Product Name: Ten-Light Traditional Chandelier
UPC: 785652341328
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772513
Product Name 3413-02 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details