Capital Lighting, Inc. 3414-02 Mid. Chandeliers-Candle 772510

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: Fifteen-Light Traditional Chandelier UPC: 785652341427 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: Fifteen-Light Traditional Chandelier UPC: 785652341427 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3414-02 Mid. Chandeliers-Candle - 772510 - Capital Lighting, Inc.
Columbus, OH, USA
3414-02 Mid. Chandeliers-Candle
772510
3414-02 Mid. Chandeliers-Candle 772510
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: Fifteen-Light Traditional Chandelier UPC: 785652341427 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Brass
Product Name: Fifteen-Light Traditional Chandelier
UPC: 785652341427
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772510
Product Name 3414-02 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details