Capital Lighting, Inc. 3410-02 Mid. Chandeliers-Candle 772509

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Traditional Chandelier UPC: 785652341021 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Traditional Chandelier UPC: 785652341021 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3410-02 Mid. Chandeliers-Candle - 772509 - Capital Lighting, Inc.
Columbus, OH, USA
3410-02 Mid. Chandeliers-Candle
772509
3410-02 Mid. Chandeliers-Candle 772509
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Traditional Chandelier UPC: 785652341021 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five-Light Traditional Chandelier
UPC: 785652341021
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772509
Product Name 3410-02 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details