Capital Lighting, Inc. 87-257-68 Lamps-Table Lamps 772456

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 9.72
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 9.72

Suppliers

Company
Product
Description
Supplier Links
87-257-68 Lamps-Table Lamps - 772456 - Capital Lighting, Inc.
Columbus, OH, USA
87-257-68 Lamps-Table Lamps
772456
87-257-68 Lamps-Table Lamps 772456
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 9.72

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut
Weight: 9.72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772456
Product Name 87-257-68 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details