Capital Lighting, Inc. 84-7813-7W Mid. Chandeliers-Candle 772445

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White-Rubbed Weight: 34 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White-Rubbed Weight: 34 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-7813-7W Mid. Chandeliers-Candle - 772445 - Capital Lighting, Inc.
Columbus, OH, USA
84-7813-7W Mid. Chandeliers-Candle
772445
84-7813-7W Mid. Chandeliers-Candle 772445
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White-Rubbed Weight: 34 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: White-Rubbed
Weight: 34
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772445
Product Name 84-7813-7W Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details