Capital Lighting, Inc. 66060-962 Pendants-Glass Down 772397

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Sussex Pendant UPC: 785652660603 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Sussex Pendant UPC: 785652660603 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66060-962 Pendants-Glass Down - 772397 - Capital Lighting, Inc.
Columbus, OH, USA
66060-962 Pendants-Glass Down
772397
66060-962 Pendants-Glass Down 772397
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Sussex Pendant UPC: 785652660603 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: Single-Light Sussex Pendant
UPC: 785652660603
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772397
Product Name 66060-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details