Capital Lighting, Inc. 66061-962 Island/Pool Table-3 Light Bar 772396

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652660610 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652660610 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66061-962 Island/Pool Table-3 Light Bar - 772396 - Capital Lighting, Inc.
Columbus, OH, USA
66061-962 Island/Pool Table-3 Light Bar
772396
66061-962 Island/Pool Table-3 Light Bar 772396
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652660610 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Sussex Pendant
UPC: 785652660610
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772396
Product Name 66061-962 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details