Capital Lighting, Inc. 44020-962 Bathroom Fixtures-Three Lights 772379

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Westmont Wall/Bath UPC: 785652440205 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Westmont Wall/Bath UPC: 785652440205 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44020-962 Bathroom Fixtures-Three Lights - 772379 - Capital Lighting, Inc.
Columbus, OH, USA
44020-962 Bathroom Fixtures-Three Lights
772379
44020-962 Bathroom Fixtures-Three Lights 772379
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Westmont Wall/Bath UPC: 785652440205 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Westmont Wall/Bath
UPC: 785652440205
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772379
Product Name 44020-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details