Capital Lighting, Inc. 77065-962 Flush Mounts-Bowl Style 772372

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light Close To Ceiling UPC: 785652770654 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light Close To Ceiling UPC: 785652770654 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77065-962 Flush Mounts-Bowl Style - 772372 - Capital Lighting, Inc.
Columbus, OH, USA
77065-962 Flush Mounts-Bowl Style
772372
77065-962 Flush Mounts-Bowl Style 772372
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light Close To Ceiling UPC: 785652770654 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three-Light Close To Ceiling
UPC: 785652770654
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772372
Product Name 77065-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details