Capital Lighting, Inc. 3211-185 Mid. Chandeliers-Glass Up 772126

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Iron Product Name: Six-Light Saranac Lake Chandelier UPC: 785652321153 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Iron Product Name: Six-Light Saranac Lake Chandelier UPC: 785652321153 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3211-185 Mid. Chandeliers-Glass Up - 772126 - Capital Lighting, Inc.
Columbus, OH, USA
3211-185 Mid. Chandeliers-Glass Up
772126
3211-185 Mid. Chandeliers-Glass Up 772126
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Iron Product Name: Six-Light Saranac Lake Chandelier UPC: 785652321153 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Forged Iron
Product Name: Six-Light Saranac Lake Chandelier
UPC: 785652321153
Category: Pendant Lighting
Glass: Ember Glow
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772126
Product Name 3211-185 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details