Capital Lighting, Inc. 2411-185 Sconces-Wall Torchieres 772120

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.00 Length 61.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall Torchiere UPC: 785652241154 Category: Portable Lamps Glass: Ember Glow Connection: Cap Nuts Canopy: DP:13/16`` W:4 7/8`` H:7`` Chain: 144` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.00 Length 61.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall Torchiere UPC: 785652241154 Category: Portable Lamps Glass: Ember Glow Connection: Cap Nuts Canopy: DP:13/16`` W:4 7/8`` H:7`` Chain: 144` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
2411-185 Sconces-Wall Torchieres - 772120 - Capital Lighting, Inc.
Columbus, OH, USA
2411-185 Sconces-Wall Torchieres
772120
2411-185 Sconces-Wall Torchieres 772120
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.00 Length 61.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall Torchiere UPC: 785652241154 Category: Portable Lamps Glass: Ember Glow Connection: Cap Nuts Canopy: DP:13/16`` W:4 7/8`` H:7`` Chain: 144` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 61.00
Length 61.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Forged Iron
Product Name: Single-Light Saranac Lake Wall Torchiere
UPC: 785652241154
Category: Portable Lamps
Glass: Ember Glow
Connection: Cap Nuts
Canopy: DP:13/16`` W:4 7/8`` H:7``
Chain: 144`
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772120
Product Name 2411-185 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details