Capital Lighting, Inc. 3405-07 Large Chandeliers-Glass Shade 772087

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Weathered Iron Product Name: Fifteen-Light Manor House Chandelier UPC: 785652340574 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 70`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Weathered Iron Product Name: Fifteen-Light Manor House Chandelier UPC: 785652340574 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 70`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3405-07 Large Chandeliers-Glass Shade - 772087 - Capital Lighting, Inc.
Columbus, OH, USA
3405-07 Large Chandeliers-Glass Shade
772087
3405-07 Large Chandeliers-Glass Shade 772087
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Weathered Iron Product Name: Fifteen-Light Manor House Chandelier UPC: 785652340574 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 70`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 47.75
Height: 48.00
Length 48.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Weathered Iron
Product Name: Fifteen-Light Manor House Chandelier
UPC: 785652340574
Category: Pendant Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 70``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772087
Product Name 3405-07 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details