Capital Lighting, Inc. 65074-799 Pendants-Glass Down 772068

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Peppercorn Product Name: Single-Light Pemberton Pendant UPC: 785652650741 Category: Pendant Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Peppercorn Product Name: Single-Light Pemberton Pendant UPC: 785652650741 Category: Pendant Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65074-799 Pendants-Glass Down - 772068 - Capital Lighting, Inc.
Columbus, OH, USA
65074-799 Pendants-Glass Down
772068
65074-799 Pendants-Glass Down 772068
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Peppercorn Product Name: Single-Light Pemberton Pendant UPC: 785652650741 Category: Pendant Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Peppercorn
Product Name: Single-Light Pemberton Pendant
UPC: 785652650741
Category: Pendant Lighting
Glass: Pompeii Cream Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772068
Product Name 65074-799 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details