Capital Lighting, Inc. 75061-782 Semi-Flush Mts.-Bowl Style 772059

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Close to Ceiling UPC: 785652750632 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Close to Ceiling UPC: 785652750632 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75061-782 Semi-Flush Mts.-Bowl Style - 772059 - Capital Lighting, Inc.
Columbus, OH, USA
75061-782 Semi-Flush Mts.-Bowl Style
772059
75061-782 Semi-Flush Mts.-Bowl Style 772059
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Close to Ceiling UPC: 785652750632 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three-Light Sussex Close to Ceiling
UPC: 785652750632
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772059
Product Name 75061-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details