Capital Lighting, Inc. 5102-07 Flush Mounts-Bowl Style 772055

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Weathered Iron Product Name: Three-Light Manor House Ceiling UPC: 785652510274 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Weathered Iron Product Name: Three-Light Manor House Ceiling UPC: 785652510274 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5102-07 Flush Mounts-Bowl Style - 772055 - Capital Lighting, Inc.
Columbus, OH, USA
5102-07 Flush Mounts-Bowl Style
772055
5102-07 Flush Mounts-Bowl Style 772055
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Weathered Iron Product Name: Three-Light Manor House Ceiling UPC: 785652510274 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.50
Length 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Weathered Iron
Product Name: Three-Light Manor House Ceiling
UPC: 785652510274
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772055
Product Name 5102-07 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details