Capital Lighting, Inc. 6145-07 Mini Pendants-Rod 772052

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Iron Product Name: Single-Light Manor House Mini-Pendant UPC: 785652614576 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Iron Product Name: Single-Light Manor House Mini-Pendant UPC: 785652614576 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6145-07 Mini Pendants-Rod - 772052 - Capital Lighting, Inc.
Columbus, OH, USA
6145-07 Mini Pendants-Rod
772052
6145-07 Mini Pendants-Rod 772052
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Iron Product Name: Single-Light Manor House Mini-Pendant UPC: 785652614576 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Iron
Product Name: Single-Light Manor House Mini-Pendant
UPC: 785652614576
Category: Pendant Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772052
Product Name 6145-07 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details