Capital Lighting, Inc. 31074-799 Mid. Chandeliers-Candle 772037

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Length 30.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Peppercorn Product Name: Five-Light Pemberton Chandelier UPC: 785652310744 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Length 30.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Peppercorn Product Name: Five-Light Pemberton Chandelier UPC: 785652310744 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31074-799 Mid. Chandeliers-Candle - 772037 - Capital Lighting, Inc.
Columbus, OH, USA
31074-799 Mid. Chandeliers-Candle
772037
31074-799 Mid. Chandeliers-Candle 772037
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Length 30.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Peppercorn Product Name: Five-Light Pemberton Chandelier UPC: 785652310744 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.75
Length 30.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Peppercorn
Product Name: Five-Light Pemberton Chandelier
UPC: 785652310744
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772037
Product Name 31074-799 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details