Capital Lighting, Inc. 41074-799 Sconces-Double Candle 772036

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652410796 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652410796 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41074-799 Sconces-Double Candle - 772036 - Capital Lighting, Inc.
Columbus, OH, USA
41074-799 Sconces-Double Candle
772036
41074-799 Sconces-Double Candle 772036
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652410796 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.25
Length 11.25
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Peppercorn
Product Name: Two-Light Pemberton Wall/Bath
UPC: 785652410796
Category: Wall - Bath Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772036
Product Name 41074-799 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details