Capital Lighting, Inc. 66061-782 Island/Pool Table-3 Light Bar 772028

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660672 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660672 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66061-782 Island/Pool Table-3 Light Bar - 772028 - Capital Lighting, Inc.
Columbus, OH, USA
66061-782 Island/Pool Table-3 Light Bar
772028
66061-782 Island/Pool Table-3 Light Bar 772028
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660672 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three-Light Sussex Pendant
UPC: 785652660672
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772028
Product Name 66061-782 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details