Capital Lighting, Inc. 44060-782 Sconces-Single Glass 772025

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Sussex Wall/Bath UPC: 785652440687 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Sussex Wall/Bath UPC: 785652440687 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44060-782 Sconces-Single Glass - 772025 - Capital Lighting, Inc.
Columbus, OH, USA
44060-782 Sconces-Single Glass
772025
44060-782 Sconces-Single Glass 772025
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Sussex Wall/Bath UPC: 785652440687 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: Single-Light Sussex Wall/Bath
UPC: 785652440687
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772025
Product Name 44060-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details