Capital Lighting, Inc. 66062-782 Pendants-Bowl Style 772024

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660597 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660597 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66062-782 Pendants-Bowl Style - 772024 - Capital Lighting, Inc.
Columbus, OH, USA
66062-782 Pendants-Bowl Style
772024
66062-782 Pendants-Bowl Style 772024
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Sussex Pendant UPC: 785652660597 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 16.75
Length 16.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three-Light Sussex Pendant
UPC: 785652660597
Category: Pendant Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772024
Product Name 66062-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 641936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details