Capital Lighting, Inc. 31062-782 Mid. Chandeliers-Glass Down 772023

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652310652 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652310652 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31062-782 Mid. Chandeliers-Glass Down - 772023 - Capital Lighting, Inc.
Columbus, OH, USA
31062-782 Mid. Chandeliers-Glass Down
772023
31062-782 Mid. Chandeliers-Glass Down 772023
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652310652 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.75
Length 28.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heirloom Bronze
Product Name: Nine-Light Sussex Chandelier
UPC: 785652310652
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772023
Product Name 31062-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details