Capital Lighting, Inc. 75075-962 Semi-Flush Mts.-Bowl Style 772019

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750724 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750724 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75075-962 Semi-Flush Mts.-Bowl Style - 772019 - Capital Lighting, Inc.
Columbus, OH, USA
75075-962 Semi-Flush Mts.-Bowl Style
772019
75075-962 Semi-Flush Mts.-Bowl Style 772019
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750724 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Pemberton Semi-Flush Mount
UPC: 785652750724
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772019
Product Name 75075-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details