PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.25
Length 11.25
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two-Light Pemberton Wall/Bath
UPC: 785652410727
Category: Wall - Bath Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 772017 |
| Product Name | 41074-962 Sconces-Double Candle |
| Application | Residential |