Capital Lighting, Inc. 81083-58 Mini Chandeliers-Candle 771859

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 13 Product Name: Three Lights Chandelier UPC: 46335897892 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 13 Product Name: Three Lights Chandelier UPC: 46335897892 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
81083-58 Mini Chandeliers-Candle - 771859 - Capital Lighting, Inc.
Columbus, OH, USA
81083-58 Mini Chandeliers-Candle
771859
81083-58 Mini Chandeliers-Candle 771859
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 13 Product Name: Three Lights Chandelier UPC: 46335897892 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxide Bronze
Weight: 13
Product Name: Three Lights Chandelier
UPC: 46335897892
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771859
Product Name 81083-58 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details