Capital Lighting, Inc. 2303TZG Mini Chandeliers-Glass Shade 771856

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927119498 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927119498 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101.5``

Suppliers

Company
Product
Description
Supplier Links
2303TZG Mini Chandeliers-Glass Shade - 771856 - Capital Lighting, Inc.
Columbus, OH, USA
2303TZG Mini Chandeliers-Glass Shade
771856
2303TZG Mini Chandeliers-Glass Shade 771856
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927119498 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 11.25
Product Name: Five Light Chandelette (Mini Chandelier
UPC: 783927119498
Category: Chandelette (Mini Chandelier)
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 101.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771856
Product Name 2303TZG Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details