Capital Lighting, Inc. 81025-62 Mid. Chandeliers-Candle 771825

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 14 Product Name: Five Lights Chandelier UPC: 689716207141 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 14 Product Name: Five Lights Chandelier UPC: 689716207141 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
81025-62 Mid. Chandeliers-Candle - 771825 - Capital Lighting, Inc.
Columbus, OH, USA
81025-62 Mid. Chandeliers-Candle
771825
81025-62 Mid. Chandeliers-Candle 771825
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 14 Product Name: Five Lights Chandelier UPC: 689716207141 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Weathered Bronze
Weight: 14
Product Name: Five Lights Chandelier
UPC: 689716207141
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771825
Product Name 81025-62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details