Capital Lighting, Inc. 81023-62 Semi-Flush Mts.-Candle 771822

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Three Lights Semi Flush Chandelier UPC: 46335897847 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Three Lights Semi Flush Chandelier UPC: 46335897847 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
81023-62 Semi-Flush Mts.-Candle - 771822 - Capital Lighting, Inc.
Columbus, OH, USA
81023-62 Semi-Flush Mts.-Candle
771822
81023-62 Semi-Flush Mts.-Candle 771822
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Three Lights Semi Flush Chandelier UPC: 46335897847 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Weight: 8
Product Name: Three Lights Semi Flush Chandelier
UPC: 46335897847
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771822
Product Name 81023-62 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details