Capital Lighting, Inc. 74264-89 Exterior -Ceiling Mount 771816

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Weight: 12 Product Name: Three Lights Flush Mount Fixture UPC: 689716602694 Category: Ceiling Mounts Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Weight: 12 Product Name: Three Lights Flush Mount Fixture UPC: 689716602694 Category: Ceiling Mounts Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
74264-89 Exterior -Ceiling Mount - 771816 - Capital Lighting, Inc.
Columbus, OH, USA
74264-89 Exterior -Ceiling Mount
771816
74264-89 Exterior -Ceiling Mount 771816
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Weight: 12 Product Name: Three Lights Flush Mount Fixture UPC: 689716602694 Category: Ceiling Mounts Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 11.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Bronze
Weight: 12
Product Name: Three Lights Flush Mount Fixture
UPC: 689716602694
Category: Ceiling Mounts
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771816
Product Name 74264-89 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details