Capital Lighting, Inc. 74262-89 Exterior -Wall Mount 771814

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602687 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602687 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
74262-89 Exterior -Wall Mount - 771814 - Capital Lighting, Inc.
Columbus, OH, USA
74262-89 Exterior -Wall Mount
771814
74262-89 Exterior -Wall Mount 771814
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602687 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Length 16.50
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 15
Product Name: Two Lights Exterior Wall Lantern
UPC: 689716602687
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771814
Product Name 74262-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details