Capital Lighting, Inc. 25861-BZ Sconces-Single Glass 771735

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25861-BZ Sconces-Single Glass - 771735 - Capital Lighting, Inc.
Columbus, OH, USA
25861-BZ Sconces-Single Glass
771735
25861-BZ Sconces-Single Glass 771735
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 2
Product Name: One Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771735
Product Name 25861-BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details