Capital Lighting, Inc. 25862-BS Bathroom Fixtures-Three Lights 771731

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25862-BS Bathroom Fixtures-Three Lights - 771731 - Capital Lighting, Inc.
Columbus, OH, USA
25862-BS Bathroom Fixtures-Three Lights
771731
25862-BS Bathroom Fixtures-Three Lights 771731
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 6
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771731
Product Name 25862-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details