Capital Lighting, Inc. 29466-BS Semi-Flush Mts.-Bowl Style 771727

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29466-BS Semi-Flush Mts.-Bowl Style - 771727 - Capital Lighting, Inc.
Columbus, OH, USA
29466-BS Semi-Flush Mts.-Bowl Style
771727
29466-BS Semi-Flush Mts.-Bowl Style 771727
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 10
Product Name: Three Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771727
Product Name 29466-BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details