Capital Lighting, Inc. 29463-BS Mid. Chandeliers-Glass Up 771708

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 13 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 13 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29463-BS Mid. Chandeliers-Glass Up - 771708 - Capital Lighting, Inc.
Columbus, OH, USA
29463-BS Mid. Chandeliers-Glass Up
771708
29463-BS Mid. Chandeliers-Glass Up 771708
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 13 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 13
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771708
Product Name 29463-BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details