Capital Lighting, Inc. 29461-BS Sconces-Single Glass 771702

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29461-BS Sconces-Single Glass - 771702 - Capital Lighting, Inc.
Columbus, OH, USA
29461-BS Sconces-Single Glass
771702
29461-BS Sconces-Single Glass 771702
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Extension: 10
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 4
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771702
Product Name 29461-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details