Capital Lighting, Inc. 5581-84 Sconces-Single Glass 771608

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5581-84 Sconces-Single Glass - 771608 - Capital Lighting, Inc.
Columbus, OH, USA
5581-84 Sconces-Single Glass
771608
5581-84 Sconces-Single Glass 771608
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771608
Product Name 5581-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details