Capital Lighting, Inc. 5272-77 Bathroom Fixtures-Two Lights 771604

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture

Suppliers

Company
Product
Description
Supplier Links
5272-77 Bathroom Fixtures-Two Lights - 771604 - Capital Lighting, Inc.
Columbus, OH, USA
5272-77 Bathroom Fixtures-Two Lights
771604
5272-77 Bathroom Fixtures-Two Lights 771604
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771604
Product Name 5272-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details