Capital Lighting, Inc. 31086-15 Flush Mounts-Bowl Style 771498

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31086-15 Flush Mounts-Bowl Style - 771498 - Capital Lighting, Inc.
Columbus, OH, USA
31086-15 Flush Mounts-Bowl Style
771498
31086-15 Flush Mounts-Bowl Style 771498
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771498
Product Name 31086-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details