Capital Lighting, Inc. 31084 Mid. Chandeliers-Glass Up 771492

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31084 Mid. Chandeliers-Glass Up - 771492 - Capital Lighting, Inc.
Columbus, OH, USA
31084 Mid. Chandeliers-Glass Up
771492
31084 Mid. Chandeliers-Glass Up 771492
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771492
Product Name 31084 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details