Capital Lighting, Inc. 31082-32 Pendants-Bowl Style 771491

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31082-32 Pendants-Bowl Style - 771491 - Capital Lighting, Inc.
Columbus, OH, USA
31082-32 Pendants-Bowl Style
771491
31082-32 Pendants-Bowl Style 771491
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 44.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771491
Product Name 31082-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details