Capital Lighting, Inc. 8997-61 Exterior -Wall Mount 771375

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Mount Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Mount Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8997-61 Exterior -Wall Mount - 771375 - Capital Lighting, Inc.
Columbus, OH, USA
8997-61 Exterior -Wall Mount
771375
8997-61 Exterior -Wall Mount 771375
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Mount Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Wall Mount
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771375
Product Name 8997-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details