Capital Lighting, Inc. 8995-61 Exterior -Post/Pier Head 771372

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Post Mount Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Post Mount Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8995-61 Exterior -Post/Pier Head - 771372 - Capital Lighting, Inc.
Columbus, OH, USA
8995-61 Exterior -Post/Pier Head
771372
8995-61 Exterior -Post/Pier Head 771372
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Post Mount Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Product Name: Two Light Post Mount
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771372
Product Name 8995-61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details