Capital Lighting, Inc. 9909-91 Exterior -Ceiling Mount 771338

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
9909-91 Exterior -Ceiling Mount - 771338 - Capital Lighting, Inc.
Columbus, OH, USA
9909-91 Exterior -Ceiling Mount
771338
9909-91 Exterior -Ceiling Mount 771338
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771338
Product Name 9909-91 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details