Capital Lighting, Inc. 2601-08 Sconces-Single Glass 771256

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Bath Sconce UPC: 689716111141 Category: Sconce Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Bath Sconce UPC: 689716111141 Category: Sconce Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2601-08 Sconces-Single Glass - 771256 - Capital Lighting, Inc.
Columbus, OH, USA
2601-08 Sconces-Single Glass
771256
2601-08 Sconces-Single Glass 771256
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Bath Sconce UPC: 689716111141 Category: Sconce Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: One Light Bath Sconce
UPC: 689716111141
Category: Sconce
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771256
Product Name 2601-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details