Capital Lighting, Inc. 2606-06 Flush Mounts-Bowl Style 771255

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 13 Product Name: Three Lights Crystals Flush Mount Fixture UPC: 46335905498 Category: Ceiling Mounts Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 13 Product Name: Three Lights Crystals Flush Mount Fixture UPC: 46335905498 Category: Ceiling Mounts Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2606-06 Flush Mounts-Bowl Style - 771255 - Capital Lighting, Inc.
Columbus, OH, USA
2606-06 Flush Mounts-Bowl Style
771255
2606-06 Flush Mounts-Bowl Style 771255
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 13 Product Name: Three Lights Crystals Flush Mount Fixture UPC: 46335905498 Category: Ceiling Mounts Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Flemish
Weight: 13
Product Name: Three Lights Crystals Flush Mount Fixture
UPC: 46335905498
Category: Ceiling Mounts
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771255
Product Name 2606-06 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details