Capital Lighting, Inc. 754-62 Sconces-Single Candle 771052

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821001268 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821001268 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
754-62 Sconces-Single Candle - 771052 - Capital Lighting, Inc.
Columbus, OH, USA
754-62 Sconces-Single Candle
771052
754-62 Sconces-Single Candle 771052
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821001268 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Length 14.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Bronze
Weight: 11
Product Name: One Light Wall Sconce
UPC: 897821001268
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771052
Product Name 754-62 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details