Capital Lighting, Inc. 751-62 Mid. Chandeliers-Candle 771051

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 22 Product Name: Five Lights Chandelier UPC: 689716208186 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 22 Product Name: Five Lights Chandelier UPC: 689716208186 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
751-62 Mid. Chandeliers-Candle - 771051 - Capital Lighting, Inc.
Columbus, OH, USA
751-62 Mid. Chandeliers-Candle
771051
751-62 Mid. Chandeliers-Candle 771051
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Bronze Weight: 22 Product Name: Five Lights Chandelier UPC: 689716208186 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Weathered Bronze
Weight: 22
Product Name: Five Lights Chandelier
UPC: 689716208186
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771051
Product Name 751-62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details