Capital Lighting, Inc. 5034PD/8045 Mini Chandeliers-Candle 770919

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5034PD/8045 Mini Chandeliers-Candle - 770919 - Capital Lighting, Inc.
Columbus, OH, USA
5034PD/8045 Mini Chandeliers-Candle
770919
5034PD/8045 Mini Chandeliers-Candle 770919
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ponderosa
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770919
Product Name 5034PD/8045 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details