Capital Lighting, Inc. 873PD Lamps-Floor Lamps 770909

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
873PD Lamps-Floor Lamps - 770909 - Capital Lighting, Inc.
Columbus, OH, USA
873PD Lamps-Floor Lamps
770909
873PD Lamps-Floor Lamps 770909
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 67.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ponderosa
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770909
Product Name 873PD Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details