Capital Lighting, Inc. 4401CC Semi-Flush Mts.-Bowl Style 770666

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
4401CC Semi-Flush Mts.-Bowl Style - 770666 - Capital Lighting, Inc.
Columbus, OH, USA
4401CC Semi-Flush Mts.-Bowl Style
770666
4401CC Semi-Flush Mts.-Bowl Style 770666
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Claret
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770666
Product Name 4401CC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details